EN
  • EN
  • DE

MAX9890AEBL

Part No MAX9890AEBL
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC SUPP CLICK-POP 9UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Strip
Status Active
Purpose Noise Reduction
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 36dB
Case / Package 9-UCSP
Win Source Part Number 074210-MAX9890AEBL
Ultra Librarian 3D Model Ultra Librarian MAX9890AEBL CAD Model

Description

The MAX9890AEBL is a high-performance, low-power, stereo audio amplifier designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This device is specifically engineered to provide a premium audio experience in portable applications where space and power efficiency are critical considerations.

Key Features

  • High-Quality Audio: The MAX9890AEBL delivers crystal-clear sound with minimal distortion and noise, ensuring an exceptional audio experience for end-users.
  • Low Power Consumption: Designed for battery-powered devices, it operates with high efficiency, which extends battery life and reduces the need for frequent charging.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications such as smartphones, tablets, and other portable electronics.
  • Integrated Protection: The device includes built-in thermal overload and short-circuit protection, safeguarding both the amplifier and the speakers from potential damage.
  • Click and Pop Suppression: It features advanced circuitry that minimizes the click and pop noises that can occur during power-up or shutdown, providing a smoother user experience.

Applications

The MAX9890AEBL is versatile and can be used in a variety of audio applications. It is particularly well-suited for:

  • Portable media players
  • Mobile phones and smartphones
  • Tablets and e-readers
  • Bluetooth speakers
  • Laptop and desktop computers

Technical Specifications

The amplifier operates within a supply voltage range of 2.7V to 5.5V, making it compatible with most standard battery technologies. It provides a continuous output power of up to 1.4W per channel into a 8Ω load with less than 1% THD+N, ensuring loud and clear audio playback. The MAX9890AEBL also features a low quiescent current and a shutdown mode that further reduces power consumption when not in use.

Conclusion

The MAX9890AEBL from Maxim Integrated is a top-tier audio solution that combines performance, efficiency, and versatility, making it an excellent choice for designers and manufacturers looking to enhance the audio capabilities of their portable devices.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Texas Instruments
Lowest to $9.6370
Texas Instruments
Lowest to $3.8651
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3869 $58.0350
365+ $0.3176 $115.9240
565+ $0.3084 $174.2460
780+ $0.2980 $232.4400
1,005+ $0.2876 $289.0380
1,340+ $0.2587 $346.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess