EN
  • EN
  • DE

24LC22A-I/SN

Part No 24LC22A-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 2K VESA E-EDID Serial EEPROM | IC EEPROM 2K I2C 400KHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 10ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 24LC22A
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1123236-24LC22A-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC22A-I/SN CAD Model

Description

Microchip Technology's 24LC22A-I/SN EEPROM

The 24LC22A-I/SN is a high-quality, 2 Kbit Electrically Erasable PROM (EEPROM) memory chip from the renowned manufacturer Microchip Technology. This particular model is designed to provide an efficient and reliable non-volatile memory storage solution for a wide range of applications. Its small size and low power consumption make it an ideal choice for embedded systems, consumer electronics, automotive applications, and more.

This EEPROM operates on a single supply voltage ranging from 2.5V to 5.5V, which allows for compatibility with most microcontroller logic levels, and is available in an 8-pin SOIC (SN) package. The package is known for its compact footprint, which is beneficial for space-constrained applications.

With the 24LC22A-I/SN, data can be written with a fast write time and is ensured to be retained for up to 1 million write cycles and a data retention period of over 200 years. This level of reliability is crucial for applications where data integrity and longevity are of utmost importance.

The device supports a bidirectional two-wire serial interface and is capable of operating in the standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) I²C protocol modes. This versatility in communication speeds allows designers to choose the appropriate data rate for their specific application requirements.

Furthermore, the 24LC22A-I/SN features a page write buffer of 16 bytes, which enables efficient bulk data transfers and faster write operations. The device also includes a software write-protect feature for the entire memory array, providing an additional layer of data security.

Microchip Technology has designed the 24LC22A-I/SN with the needs of developers in mind, offering a robust set of features that make it easy to integrate into both new designs and existing systems. The product is also supported by Microchip's extensive technical resources, including datasheets, application notes, and customer support, ensuring that integrating this EEPROM into your project will be as seamless as possible.

Whether you're working on a simple data logging task or a complex, mission-critical system, the 24LC22A-I/SN EEPROM from Microchip Technology provides the reliability and flexibility needed to meet your non-volatile memory requirements.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
NXP / Nexperia
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2936 $51.7440
95+ $1.0615 $100.8425
150+ $1.0283 $154.2450
205+ $0.9951 $203.9955
260+ $0.9620 $250.1200
350+ $0.8624 $301.8400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess