EN
  • EN
  • DE

24FC128-I/MF

Part No 24FC128-I/MF
Manufacturer Microchip Technology
Catalog EEPROM
Description 128K I2C CMOS Serial EEPROM | IC EEPROM 128K I2C 1MHZ 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-S (6x5)
Family Part Number 24FC128
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1123177-24FC128-I/MF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24FC128-I/MF CAD Model

Description

Microchip Technology 24FC128-I/MF EEPROM

The 24FC128-I/MF is a high-performance 128-Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This memory module is designed to provide flexible non-volatile data storage for a wide range of applications, including but not limited to consumer electronics, industrial devices, and automotive systems.

Key Features

  • Memory Size: The 24FC128-I/MF offers a substantial storage capacity of 128 Kbits, providing ample space for configuration data, calibration constants, and device status information.
  • I2C Interface: It utilizes an I2C serial interface, supporting standard, fast, and high-speed modes for versatile communication options with microcontrollers and processors.
  • Operating Voltage Range: The device operates within a voltage range of 2.5V to 5.5V, making it suitable for various logic levels and compatible with many types of system architectures.
  • Speed: With a maximum clock frequency of 1 MHz, this EEPROM enables quick data access and fast write times, enhancing overall system performance.
  • Temperature Range: Designed for robust operation, the 24FC128-I/MF functions reliably across an industrial temperature range of -40°C to +85°C.
  • Package: The device comes in a compact 8-pin SOIJ (Small Outline J-Lead) package, allowing for efficient use of board space in space-constrained applications.
  • Software Write Protection: It includes a software write protection feature, which helps prevent inadvertent writes to the memory, thereby ensuring the integrity of stored data.

Applications

The 24FC128-I/MF is ideally suited for a variety of applications where reliable and persistent data storage is crucial. Its robustness and flexibility make it an excellent choice for:

  • Advanced industrial control systems
  • Automotive electronics
  • Portable consumer devices
  • Medical equipment
  • Smart sensors and instrumentation
  • Networking equipment and IoT devices

With its combination of high-density storage, low-power consumption, and industry-standard communication interface, the 24FC128-I/MF from Microchip Technology is a versatile EEPROM solution that can meet the demands of complex and sophisticated electronic systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess