EN
  • EN
  • DE
  • IT

24FC128-I/P

Part No 24FC128-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128K I2C 1MHZ 8DIP / 128K I2C CMOS Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Part Number Series 24FC128
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812863-24FC128-I/P
Ultra Librarian 3D Model Ultra Librarian 24FC128-I/P CAD Model

Description

Microchip Technology 24FC128-I/P EEPROM

The Microchip Technology 24FC128-I/P is a 128-Kilobit I2C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device that is designed for advanced data storage solutions. This high-endurance memory chip comes in a through-hole DIP (Dual In-line Package) form factor, making it suitable for a wide array of applications that require stable and reliable non-volatile memory storage.

With a substantial 128K (16,384 x 8) amount of storage space, the 24FC128-I/P provides designers with ample room to store user and device configurations, calibration data, or small application code. Its I2C serial interface ensures easy integration into most microcontroller-based systems, offering a simple two-wire connection for communication. The device supports a standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I2C protocol, providing flexibility in terms of data transfer speeds based on the requirements of the application.

The 24FC128-I/P operates at a voltage range of 2.5V to 5.5V, which makes it compatible with both 3.3V and 5V systems. This feature allows the device to be used in various power environments without the need for level shifters or voltage regulators. Additionally, it has a wide temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions, which is ideal for industrial and automotive applications.

One of the key advantages of the 24FC128-I/P is its high data retention rate, with the capability to retain data for over 200 years, and an endurance of one million erase/write cycles. This robustness ensures that data is not only safe but can be updated frequently without the risk of wear-out. Furthermore, the EEPROM has built-in error correction code (ECC) logic and a write protect feature that provides data integrity and prevents accidental data overwrites.

In summary, the Microchip Technology 24FC128-I/P EEPROM is a reliable and flexible solution for data storage needs in a variety of applications, including industrial control systems, consumer electronics, medical devices, and automotive electronics. Its easy-to-use I2C interface, large memory size, and robustness make it an excellent choice for designers looking to add non-volatile memory to their projects.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess