EN
  • EN
  • DE

24FC128T-I/SN

Part No 24FC128T-I/SN
Manufacturer Microchip Technology
Catalog OEM Souring
Description EEPROM 16kx8 2.5V HI-Spd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462515-24FC128T-I/SN
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kbit
Memory Organization 16K x 8
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Voltage - Supply 1.7V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian 24FC128T-I/SN CAD Model

Description

The 24FC128T-I/SN is an EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by Microchip Technology. It provides a storage capacity of 16k x 8 bits and operates at a high-speed with a voltage rating of 2.5V. This component is designed for applications requiring a reliable and durable non-volatile memory solution. It is particularly well-suited for data storage in embedded systems where retaining data when the power is off is critical. Microchip's expertise in microcontroller and analog technologies is evident in this part's high reliability and low power consumption, making it ideal for use in automotive, industrial, and consumer electronic products where long-term data storage is essential.

You May Also Be Interested in

Abracon LLC
SMD Crystal, 16 MHz 30 PPM
Need more? Email Us
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Intel
Chipset C628 EY82C628 PCH
Need more? Email Us
Abracon LLC
standard clock oscillato XO 1.8432MHZ HCMOS SMD
Need more? Email Us
Samsung
Multilayer Ceramic Capacitors MLCC
Need more? Email Us
Sharp Microelectronics
S12.1"
Need more? Email Us
Intel
W580 Chipset
Need more? Email Us
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1061 $55.3050
115+ $0.9076 $104.3740
175+ $0.8792 $153.8600
240+ $0.8508 $204.1920
305+ $0.8225 $250.8625
410+ $0.7374 $302.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess