EN
  • EN
  • DE

24LC00/ST

Part No 24LC00/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128BIT 400KHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 128b (16 x 8)
Max Frequency 400kHz
Access Time 3500ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 075146-24LC00/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC00/ST CAD Model

Description

The 24LC00/ST from Microchip Technology is a serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a versatile storage solution for various applications. This miniature, high-performance component is designed for optimal reliability and endurance, ensuring data stability over a wide range of operating conditions.

Key Features

  • Memory Size: The 24LC00/ST provides a 128 x 8-bit memory, allowing for the storage of up to 128 bytes of data.
  • Communication Interface: It utilizes a 2-wire serial I²C (Inter-Integrated Circuit) bus for communication, ensuring compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: This device operates within a voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Low-Power Consumption: It is designed for low-power consumption, which is ideal for battery-operated and power-sensitive applications.
  • Packaging: The 24LC00/ST is available in a small 8-pin TSSOP (Thin Shrink Small Outline Package) package, which is advantageous for space-constrained designs.
  • Write Protect: Features a hardware write-protect pin to prevent inadvertent writes, thereby safeguarding the stored data.
  • Endurance: It boasts a high write endurance with a minimum of 1 million write cycles per memory location and a data retention period of over 200 years.
  • Temperature Range: The device operates across the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The 24LC00/ST EEPROM is suitable for a diverse array of applications, including:

  • Personal electronic devices
  • Automotive systems
  • Industrial controls
  • Medical devices
  • Smart cards
  • And many other applications where a reliable and non-volatile memory storage is required.

With its compact form factor, low power consumption, and robust feature set, the 24LC00/ST from Microchip Technology is an excellent choice for designers looking to integrate a dependable memory solution into their electronic designs.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
National Semiconductor (TI)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess