EN
  • EN
  • DE

24LC014-I/P

Part No 24LC014-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT 400KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 197418-24LC014-I/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC014-I/P CAD Model

Description

Product Overview: 24LC014-I/P EEPROM from Microchip Technology

The 24LC014-I/P is a high-quality, 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This EEPROM device offers an array of features that make it an excellent choice for a wide range of applications requiring non-volatile memory storage.

Key Features

  • Memory Size: The 24LC014-I/P has a 1 Kbit (128 x 8) memory size, which is suitable for applications that require small amounts of data storage, such as device identification or calibration data.
  • Interface Type: It uses a simple I2C (Inter-Integrated Circuit) serial interface, which enables easy integration into most microcontroller-based systems and allows for a straightforward communication process.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, making it versatile for both 3.3V and 5V systems.
  • Write Cycle Time: It has a maximum write cycle time of 5 ms, ensuring quick data storage and minimal delay for write operations.
  • Endurance: The EEPROM offers an impressive endurance of 1 million write cycles, which contributes to its reliability and longevity.
  • Data Retention: It is designed to retain data for over 200 years, providing a stable and durable storage solution.
  • Package: The chip comes in a PDIP (Plastic Dual In-line Package) form, which is widely used and easy to handle for prototyping and production.

Applications

The 24LC014-I/P is ideal for various applications where small amounts of non-volatile memory are essential. These include:

  • Device configuration and calibration storage
  • Serial number storage for product traceability
  • Parameter settings for small electronic devices
  • Real-time clock settings backup

With its robust design and reliable performance, the 24LC014-I/P EEPROM from Microchip Technology stands out as a smart choice for designers and engineers looking to enhance their systems with a compact, efficient, and durable memory solution.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess