EN
  • EN
  • DE

24LC014T-E/SN

Part No 24LC014T-E/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1K I2C 400KHZ 8SOIC / 1K I2C™ Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series 24LC014
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805814-24LC014T-E/SN
Ultra Librarian 3D Model Ultra Librarian 24LC014T-E/SN CAD Model

Description

Microchip Technology 24LC014T-E/SN EEPROM

The 24LC014T-E/SN is a serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, known for its reliability and ease of use. This particular EEPROM offers a storage capacity of 1 Kbit, which is organized as 128 x 8 bits, suitable for a broad range of applications that require data storage that can be dynamically updated.

One of the key features of the 24LC014T-E/SN is its I<sup>2C-compatible (2-wire) serial interface, which provides a simple and efficient method of data transfer at speeds of up to 400 kHz. This allows for seamless integration into microcontroller-based systems that require external non-volatile memory. The device operates at a voltage range of 2.5V to 5.5V, making it versatile for various low-power and standard applications.

The 24LC014T-E/SN comes in an 8-pin SOIC (SN) package, which is not only compact but also surface-mountable, thus providing a space-saving solution for PCB designs. The EEPROM is designed with an extended temperature range, typically from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Additional features include a write protect pin that can be used to prevent unintended writes to the memory array, adding an extra layer of data security. The device also supports a page write buffer of 16 bytes, which enables faster write operations by allowing multiple bytes to be written in a single cycle.

Microchip Technology's 24LC014T-E/SN is an ideal choice for applications that need a small, non-volatile memory component. Its low-power consumption and high endurance make it suitable for data storage in a variety of industrial, automotive, and consumer electronics, such as configuration storage, device calibration data, and user preferences. With a commitment to quality, Microchip provides reliable memory solutions that engineers and designers can trust for their critical data storage needs.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess