EN
  • EN
  • DE

24LC014T-I/MC

Part No 24LC014T-I/MC
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT 400KHZ 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (2x3)
Win Source Part Number 1003366-24LC014T-I/MC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC014T-I/MC CAD Model

Description

24LC014T-I/MC - Microchip Technology

The 24LC014T-I/MC from Microchip Technology is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device, designed to provide a reliable and efficient method for non-volatile data storage. This EEPROM device is part of the 24xx series, which is known for its low-power consumption and high endurance, making it an ideal choice for a wide range of applications in the consumer, automotive, industrial, and medical industries.

Key Features:

  • Memory Size: The 24LC014T-I/MC offers 1 Kbit (128 x 8) of memory, providing sufficient space for storing configuration parameters, calibration data, or small application logs.
  • Interface: It utilizes the standard I²C (Inter-Integrated Circuit) serial interface, which allows for easy integration into most microcontroller-based systems and supports a bus speed of up to 400 kHz.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, accommodating various system power levels and ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: It is designed to perform over an extended industrial temperature range of -40°C to +85°C, making it robust enough for harsh environments.
  • Write Cycle Time: Fast write cycle times of 5 ms max, allowing for quick data updates and minimal system downtime during write operations.
  • Endurance: High reliability with an endurance of 1 million write cycles and a data retention period of more than 200 years.
  • Packaging: The device comes in a compact 8-lead TSSOP package, which is suitable for space-constrained applications.

Applications:

The 24LC014T-I/MC is versatile enough to be used in a variety of applications, including:

  • Device configuration and identification
  • Real-time clocks
  • Medical devices
  • Smart cards
  • Portable consumer electronics
  • Automotive settings and preferences
  • Industrial control systems

Overall, the 24LC014T-I/MC EEPROM from Microchip Technology is a reliable choice for designers who require a small, low-power, and durable non-volatile memory solution.

You May Also Be Interested in

Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,813 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess