EN
  • EN
  • DE

24LC024H-I/MS

Part No 24LC024H-I/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT I2C 1MHZ 8MSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 400 ns 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 24LC024H
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24LC024HIMS
Standard Package 100
Win Source Part Number 1320886-24LC024H-I/MS
Ultra Librarian 3D Model Ultra Librarian 24LC024H-I/MS CAD Model

Description

Microchip Technology 24LC024H-I/MS Serial EEPROM

The 24LC024H-I/MS is a high-quality serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, renowned for its reliability and performance in various applications. This EEPROM provides 2 Kbits (or 256 x 8 bits) of memory and utilizes the I²C (Inter-Integrated Circuit) interface, making it ideal for applications that require low-density non-volatile memory storage.

Encased in an 8-lead MSOP (Mini Small Outline Package), the 24LC024H-I/MS is designed for advanced, high-performance electronic systems where space is at a premium. The small footprint of the device makes it a perfect choice for space-constrained applications such as portable devices, medical equipment, and automotive systems.

Key Features:

  • Memory Size: 2 Kbit (256 x 8)
  • Interface Type: I²C (2-wire serial interface)
  • Package: 8-lead MSOP
  • Operating Voltage Range: 1.7V to 5.5V, accommodating a wide range of applications from battery-powered devices to industrial systems.
  • Temperature Range: Industrial grade (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Write Cycle Time: Fast write cycle times of 5 ms max, for efficient data management.
  • Page Write Buffer: 16-byte page write buffer allows for faster write operations.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-operated devices.
  • Endurance: 1 million write cycles per byte, guaranteeing a long lifespan for the memory.
  • Data Retention: Data retention of over 200 years, providing a secure and permanent storage solution.

The 24LC024H-I/MS also features a built-in write protection mechanism, which can be activated via software control. This feature prevents accidental data overwrites and ensures the integrity of the stored information.

Whether you're designing a sophisticated industrial control system, a compact consumer gadget, or an automotive module, the Microchip Technology 24LC024H-I/MS offers a robust and reliable memory solution that combines performance with durability. Its easy integration, courtesy of the I²C interface, and compatibility with a broad range of operating voltages, make it a versatile choice for designers and engineers looking to enhance their products with secure, non-volatile memory storage.

You May Also Be Interested in

Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess