EN
  • EN
  • DE

24LC04B/P86P

Part No 24LC04B/P86P
Manufacturer Microchip Technology
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152015-24LC04B/P86P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC04B/P86P CAD Model

Description

Microchip Technology 24LC04B/P86P EEPROM

The Microchip Technology 24LC04B/P86P is a 4Kb I²C compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a wide range of applications that require a small, non-volatile memory solution. Its small size and low power consumption make it ideal for modern electronic systems where efficient data storage is essential.

This EEPROM device provides a user-friendly interface for easy integration into various circuits, utilizing the widely adopted I²C serial interface. With a simple two-wire bus, the 24LC04B/P86P allows for seamless communication with microcontrollers and other digital systems, facilitating data transfer and storage operations without the need for complex connections or protocols.

Key Features:

  • Memory Size: The 24LC04B/P86P offers 4 Kbits of memory, organized as 512 x 8 bits, providing sufficient space for storing configuration settings, calibration data, or small application logs.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, accommodating a variety of system power requirements and ensuring compatibility with both low-voltage and standard logic level environments.
  • Write Protection: The device includes write protection features, such as hardware write-protect pins, safeguarding your data from inadvertent changes and ensuring data integrity.
  • Speed: It supports a data transfer rate of up to 400 kbit/s, allowing for quick read and write operations, which is essential for applications requiring fast access to stored data.
  • Endurance: The EEPROM is rated for a high endurance of one million write cycles and a data retention period of over 200 years, ensuring the longevity and reliability of the stored data over an extended period.
  • Temperature Range: The device is operational across the industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

The 24LC04B/P86P is packaged in a small, 8-pin PDIP (Plastic Dual In-line Package), which makes it easy to handle and integrate into through-hole PCB designs. Whether you're developing consumer electronics, automotive systems, or industrial controls, the Microchip 24LC04B/P86P offers a reliable and cost-effective solution for your non-volatile memory needs.

For further details and specifications, refer to the official datasheet provided by Microchip Technology, which includes comprehensive technical information to assist with the integration and use of the 24LC04B/P86P EEPROM in your projects.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
Winbond Electronics
IC FLASH / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133 MHz 6 ns 8-SOIC
Lowest to $10.0855
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7484 $77.2452
6+ $21.1273 $126.7638
9+ $20.4666 $184.1994
12+ $19.8071 $237.6852
16+ $19.1464 $306.3424
21+ $17.1656 $360.4776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess