EN
  • EN
  • DE

24LC04BT-I/MNY

Part No 24LC04BT-I/MNY
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 4KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 256 x 8 x 2
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number 24LC04B
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1350348-24LC04BT-I/MNY
Ultra Librarian 3D Model Ultra Librarian 24LC04BT-I/MNY CAD Model

Description

Microchip Technology 24LC04BT-I/MNY

The 24LC04BT-I/MNY is a high-performance, 4Kb I2C-compatible serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for a wide range of applications requiring data storage and retrieval. This EEPROM device offers a flexible and reliable solution for data storage in control systems, user configuration storage, product calibration data, and various other applications where data integrity and data retention are critical.

Key Features

  • Memory Size: 4Kb (512 x 8-bit memory), providing ample space for storing configuration parameters, serial numbers, calibration data, and more.
  • Interface: I2C (Inter-Integrated Circuit) serial interface, which supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes for versatile communication with microcontrollers and processors.
  • Operating Voltage: Wide voltage range from 1.7V to 5.5V, making the device suitable for battery-operated and low-voltage applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Write Protect: Hardware write protection for the entire memory array, preventing unintentional writes and ensuring data integrity.
  • Packaging: Available in an 8-lead, 2x3mm TDFN package, which is ideal for space-constrained applications.
  • Low Power Consumption: Designed for low-power consumption, which is critical for extending battery life in portable devices.
  • Page Write Buffer: 16-byte page write buffer allows for faster data write operations and efficient use of the I2C bus.
  • ESD Protection: Built-in ESD protection circuitry to safeguard the device from electrostatic discharges.
  • Lead-Free and RoHS Compliant: The device is environmentally friendly, adhering to the Restriction of Hazardous Substances Directive.

The 24LC04BT-I/MNY is a robust and versatile EEPROM that provides a reliable non-volatile memory solution for a variety of electronic systems. Its small form factor, low power consumption, and high-speed I2C interface make it an excellent choice for designers looking to incorporate a dependable data storage component into their designs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess