EN
  • EN
  • DE

24LC08B

Part No 24LC08B
Manufacturer Microchip Technology
Catalog Hard To Find
Description 4K/8K 2.5V I 2 C  Serial EEPROMs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123214-24LC08B
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC08B CAD Model

Description

Microchip Technology 24LC08B I²C Serial EEPROM

The 24LC08B is a high-performance, 8-Kilobit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This memory module offers a versatile storage solution that allows data to be written and read by a host microcontroller via the I²C (Inter-Integrated Circuit) serial interface.

Key Features:

  • Memory Size: The 24LC08B provides 8 Kbits (1,024 bytes) of memory, organized as four blocks of 256 x 8-bit each, enabling efficient data storage for various applications.
  • I²C Interface: It supports a bidirectional 2-wire bus and data transmission protocol which facilitates easy integration into most embedded systems.
  • Wide Voltage Range: The device operates across a broad voltage range from 2.5V to 5.5V, making it suitable for diverse operating environments and compatible with many microcontrollers.
  • Write Protect: A hardware write-protect feature is available to prevent inadvertent writes, thus safeguarding stored data.
  • High Reliability: The EEPROM is designed to endure one million write cycles per byte and has a data retention rate of over 200 years, ensuring data persistence over extended periods.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Page Write Buffer: The device includes a 16-byte page write buffer, which allows for faster write operations of up to 16 bytes at a time.

Applications:

The 24LC08B is versatile and can be employed in a wide range of applications, including:

  • Industrial and automotive control systems
  • Portable consumer devices
  • Medical devices
  • Smart cards and identification systems
  • Networking equipment

With its robust feature set and proven reliability, the Microchip Technology 24LC08B EEPROM is an excellent choice for designers looking for a dependable and flexible non-volatile memory solution.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2527 $50.5400
485+ $0.2074 $100.5890
750+ $0.2009 $150.6750
1,030+ $0.1944 $200.2320
1,335+ $0.1879 $250.8465
1,785+ $0.1685 $300.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess