EN
  • EN
  • DE

ADM825LYRT-R7

Part No ADM825LYRT-R7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141017-ADM825LYRT-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM825LYRT-R7 CAD Model

Description

ADM825LYRT-R7: A Superior Voltage Supervisor from Analog Devices Inc.

The ADM825LYRT-R7 is a cutting-edge voltage supervisor designed to ensure the reliability and stability of electronic systems. Manufactured by the renowned Analog Devices Inc., this component is a testament to the company's commitment to providing high-quality solutions for voltage monitoring and power management applications.

Key Features

  • Precision Voltage Monitoring: The ADM825LYRT-R7 offers precise monitoring of voltage levels, ensuring that your system operates within safe parameters. It is designed to maintain system integrity by providing an accurate reset signal whenever the monitored voltage falls below the designated threshold.
  • Low Power Consumption: This device is engineered to have minimal impact on the power budget of your system. Its low power consumption makes it an ideal choice for battery-operated and portable devices where power efficiency is crucial.
  • Compact Package: Housed in a tiny package, the ADM825LYRT-R7 is perfect for space-constrained applications. It allows designers to incorporate voltage supervision without compromising on board space.
  • High Accuracy: With its high accuracy in voltage threshold detection, the ADM825LYRT-R7 ensures that your system responds appropriately to power fluctuations, protecting your circuitry from potential damage.

Applications

The versatility of the ADM825LYRT-R7 makes it suitable for a wide range of applications, including:

  • Microprocessor and microcontroller systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Telecommunication and networking devices
  • Automotive electronics

Product Specifications

The ADM825LYRT-R7 is characterized by its robust set of specifications:

  • Package: SOT-23
  • Output Type: Active Low, Open Drain
  • Number of Voltages Monitored: Single
  • Reset Timeout: Adjustable/Selectable
  • Voltage Threshold: Factory Programmed
  • Operating Temperature: -40°C to +125°C

Whether you are designing consumer electronics or industrial machinery, the ADM825LYRT-R7 from Analog Devices Inc. offers a reliable and efficient solution for voltage supervision. Its performance, combined with Analog Devices' reputation for quality, makes it a preferred choice for engineers and designers across various industries.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess