EN
  • EN
  • DE
  • IT

24LC1026-I/P

Part No 24LC1026-I/P
Manufacturer Microchip Technology
Catalog IT infrastructure Memory
Description EEPROM 1024K 128K X 8 2.5V SE EE 128BYTE PAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455631-24LC1026-I/P
Manufacturer Microchip Technology
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Voltage - Supply 2.5 V ~ 5.5 V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Ultra Librarian 3D Model Ultra Librarian 24LC1026-I/P CAD Model

Description

The 24LC1026-I/P is part of Microchip's extensive EEPROM portfolio, tailored for applications demanding high-density memory solutions. With its 1024K-bit (128K x 8) storage capability and operating at a 2.5V power supply, this device epitomizes efficiency and versatility. Its architecture, allowing for easy and flexible data manipulation through a 128-byte page programming feature, significantly enhances write operations. Designed to meet the rigorous demands of industrial applications, it operates reliably across a broad temperature range, ensuring data integrity under varying environmental conditions. Packaged in a PDIP form, the 24LC1026-I/P provides a robust, user-friendly memory component that can be easily inserted or removed, making it highly suitable for prototyping as well as for final product assembly. Its application spans from complex industrial controls to consumer electronics, where substantial data storage and data integrity are paramount.

You May Also Be Interested in

CISCO
CISCO 16GB (1*16GB) 2RX4 PC3L-12800R DDR3-1600MHZ
Need more? Email Us
CISCO
CISCO M393A4K40CB2-CTD-CI - Cisco branded 32GB DDR4-2666-MHz RDIMM/PC4-21300
Need more? Email Us
CISCO
32G eUSB Flash Memory for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
4G DRAM (1 x 4G) for Cisco ISR 4300
Need more? Email Us
CISCO
Cisco 16GB PC3L-10600R ECC Memory Module
Need more? Email Us
CISCO
CISCO M-ASR1K-1001-4GB - 4GB (2x2GB) MEMORY KIT - Cisco Approved
Need more? Email Us
CISCO
Cisco UCS-MR-X64G4RS-H. Component for: PC/Server, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco UCS-MR-X8G1RS-H. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 240-pin DIMM, Product colour: Black, Green
Need more? Email Us
CISCO
Cisco UCS-MR-X32G2RSHS. Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess