EN
  • EN
  • DE

24LC128-I/ST

Part No 24LC128-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 128K I2C 8TSSOP / I2C™ Serial EEPROM Family Data Sheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kb (16K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Part Number Series 24LC128
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804529-24LC128-I/ST
Ultra Librarian 3D Model Ultra Librarian 24LC128-I/ST CAD Model

Description

Microchip Technology 24LC128-I/ST EEPROM

The 24LC128-I/ST is a 128Kb (16K x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is a high-performance, 2-wire bus memory component that is ideal for advanced, low-power applications which require data storage that can be modified on-the-fly.

Key Features:

  • Memory Size: 128 Kbit (16,384 x 8-bit organization) which provides ample space for user data storage.
  • Interface Type: I2C (2-Wire Serial Interface), which is commonly used for attaching lower-speed peripheral ICs to processors and microcontrollers.
  • Supply Voltage: Operating voltage range of 2.5V to 5.5V, making it suitable for a wide range of applications and compatible with most microcontrollers.
  • Speed: Supports a clock frequency of up to 400 kHz (I2C Fast-Mode), allowing for quick data transfer.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
  • Packaging: Supplied in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Write Protect: Hardware write protection for the entire device is available via the WP pin.
  • Write Cycle Time: Typical write cycle time of 5 ms, facilitating efficient data management and updates.
  • Endurance: High reliability with a write endurance of 1 million cycles and a data retention period of over 200 years.
  • RoHS Compliant: The device is compliant with RoHS directives, making it environmentally friendly.

Applications:

The 24LC128-I/ST EEPROM is versatile and can be used in a variety of applications, including:

  • Industrial and automotive systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Data logging systems

With its robust feature set and reliability, the 24LC128-I/ST from Microchip Technology is an excellent choice for applications requiring non-volatile memory storage with the flexibility of in-circuit modification of data.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2281 $55.2645
100+ $1.0077 $100.7700
155+ $0.9762 $151.3110
215+ $0.9447 $203.1105
275+ $0.9132 $251.1300
370+ $0.8187 $302.9190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,334 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess