EN
  • EN
  • DE
  • IT

24LC32AT-I/MC

Part No 24LC32AT-I/MC
Manufacturer Microchip Technology
Catalog EEPROM
Description 32K I2C™ Serial EEPROM | IC EEPROM 32K I2C 400KHZ 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Family Part Number 24LC32A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 736165-24LC32AT-I/MC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC32AT-I/MC CAD Model

Description

Microchip Technology's 24LC32AT-I/MC EEPROM

The 24LC32AT-I/MC is a high-performance, 32-Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM device offers a flexible and reliable way to add non-volatile memory storage to your electronic applications.

Designed with an I²C compatible 2-wire serial interface, the 24LC32AT-I/MC enables simple, efficient integration into your existing designs. This interface supports a data transfer rate of 400 kHz, allowing for rapid data access and programming operations. The device's memory is organized as 4096 x 8 bits, which can be accessed through random and sequential read functions, providing versatility for a wide range of data storage needs.

The robust design of the 24LC32AT-I/MC ensures that data is retained for over 200 years and supports a write endurance of one million write cycles per byte, ensuring the reliability and longevity of your application's data storage. This EEPROM operates over a broad voltage range of 2.5V to 5.5V, making it suitable for diverse applications, from battery-powered devices to industrial control systems.

Key features of the 24LC32AT-I/MC include:

  • 32K (4K x 8) bits of memory
  • Low-power CMOS technology
  • More than 1 million erase/write cycles
  • Data retention of over 200 years
  • Self-timed erase and write cycles
  • Page write buffer for up to 32 bytes
  • On-chip ECC (Error Correction Code) for reliability
  • Lead-free/RoHS-compliant packaging
  • Industrial temperature range (-40°C to +85°C)

With its compact 8-lead MSOP (Micro Small Outline Package) form factor, the 24LC32AT-I/MC is ideal for space-constrained applications. It is widely used in a variety of fields such as consumer electronics, automotive systems, industrial machines, and medical devices. Whether you are looking to store calibration data, device configuration settings, or any other critical data, the 24LC32AT-I/MC from Microchip Technology is a reliable choice for your EEPROM needs.

For more information, datasheets, and support, visit Microchip Technology's official website or contact their customer service for technical assistance.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $155.1529
STMicroelectronics
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7823

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4976 $59.9040
95+ $1.2289 $116.7455
145+ $1.1904 $172.6080
195+ $1.1520 $224.6400
255+ $1.1136 $283.9680
340+ $0.9984 $339.4560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 679 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess