EN
  • EN
  • DE

25A160A-I/SN

Part No 25A160A-I/SN
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1180597-25A160A-I/SN
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25A160A-I/SN CAD Model

Description

Microchip Technology's 25A160A-I/SN EEPROM

Microchip Technology's 25A160A-I/SN is a robust and versatile serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a reliable storage solution for a wide range of applications. This particular model provides a storage capacity of 16 Kbit, which is organized as 2,048 x 8 bits, making it suitable for storing configuration parameters, device metadata, or small application data.

The 25A160A-I/SN operates in the standard industrial temperature range of -40°C to +85°C, ensuring reliable performance even in harsh conditions. It utilizes the popular SPI (Serial Peripheral Interface) bus, which allows for simple integration with microcontrollers and processors, making it an ideal choice for embedded systems.

One of the key features of this EEPROM is its low power consumption, which makes it well-suited for battery-operated devices. It also supports a wide voltage range of 1.8V to 5.5V, providing flexibility in different power environments and compatibility with both 3.3V and 5V systems.

The 25A160A-I/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to solder on a PCB. This surface-mount package is space-efficient, making it a good fit for compact designs.

Additional features of this Microchip EEPROM include:

  • Write protection mechanisms to prevent unintended data alterations.
  • More than 1 million write/erase cycles, ensuring a long operational lifespan.
  • A data retention period of over 100 years, offering a stable and durable data storage solution.
  • Sequential read and write capabilities, which facilitate efficient data access and manipulation.

Microchip's commitment to quality is evident in the 25A160A-I/SN, with its robust design and proven technology. Whether it's for consumer electronics, automotive systems, industrial controls, or IoT devices, this EEPROM provides a compact, reliable, and cost-effective non-volatile memory solution.

For designers and engineers looking for a memory component that combines performance with longevity, the Microchip 25A160A-I/SN EEPROM is an excellent choice that promises to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Amd
Need more? Email Us
Amd
Contact for details
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Conexant Systems
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess