EN
  • EN
  • DE

25AA040AT-I/MC

Part No 25AA040AT-I/MC
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT 10MHZ 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Max Frequency 10MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (2x3)
Win Source Part Number 052479-25AA040AT-I/MC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25AA040AT-I/MC CAD Model

Description

Product Overview: 25AA040AT-I/MC from Microchip Technology

The 25AA040AT-I/MC by Microchip Technology is a 4Kb SPI bus serial EEPROM designed to provide a robust storage solution for applications that require data persistence with high endurance and reliability. This device operates across a standard voltage range and comes in a compact 8-pin MSOP (Micro Small Outline Package) that is both space-efficient and suitable for board-level integration in various electronic systems.

Key Features

  • Memory Size: 4 Kbit (512 x 8-bit organization) providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface Type: Serial Peripheral Interface (SPI) compatible with SPI modes 0, 0 and 3, 3, ensuring easy integration with most microcontrollers.
  • Operating Voltage Range: 1.8V to 5.5V, making it versatile for both low-power and standard applications.
  • Speed: Fast data transfer rates with a clock frequency of 10 MHz, enabling quick data access and programming.
  • Temperature Range: Industrial-grade temperature range from -40°C to +85°C, suitable for harsh operating environments.
  • Endurance: High endurance with 1 million erase/write cycles, ensuring long-term reliability of the stored data.
  • Data Retention: Guaranteed data retention for a minimum of 100 years, providing a stable and durable data storage solution.
  • Package: Available in an 8-pin MSOP package that is both compact and lead-free, catering to environmentally conscious design requirements.

Applications

The 25AA040AT-I/MC is ideal for a wide range of applications where dependable non-volatile memory is essential. This includes but is not limited to industrial and automotive control systems, medical devices, smart cards, networking equipment, and consumer electronics. Its robust design and flexible features make it a go-to choice for designers looking to incorporate reliable data storage into their systems.

Microchip Technology's commitment to quality and performance is exemplified in the 25AA040AT-I/MC, ensuring that you can trust this EEPROM to maintain the integrity of your data across both standard and challenging operational conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
NXP / Nexperia
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess