EN
  • EN
  • DE

25AA080A-I/MS

Part No 25AA080A-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT 10MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 761975-25AA080A-I/MS
Family Name 25AA080A
Introduction Date October 09, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25AA080A-I/MS CAD Model

Description

Product Overview: Microchip Technology's 25AA080A-I/MS

The 25AA080A-I/MS is a robust and versatile 8-Kb SPI serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from the reputable manufacturer Microchip Technology. Designed for applications that require data storage that can be electrically erased and reprogrammed, this EEPROM device is an ideal solution for a wide range of electronic systems.

Key Features

  • Memory Size: The device offers 8 Kbits of memory, which is organized as 1024 x 8, providing sufficient space for user data storage, configuration settings, or small application code.
  • Interface Type: It utilizes the Serial Peripheral Interface (SPI) bus, which is known for its simplicity and speed, making the device easy to integrate into various microcontroller-based systems.
  • Operating Voltage: The 25AA080A-I/MS operates at a voltage range of 1.8V to 5.5V, making it suitable for both low-power and standard applications.
  • Temperature Range: This EEPROM is designed to perform reliably within an industrial temperature range of -40°C to +85°C, ensuring stability and functionality in harsh conditions.
  • Package Type: The device comes in an 8-lead MSOP (Mini Small Outline Package) that is both space-efficient and compatible with standard surface-mount technology (SMT).
  • Write Protection: It features write-protect options to prevent accidental data overwrites, which is crucial for maintaining data integrity.
  • Endurance: The EEPROM has a high endurance of 1 million write cycles, with a data retention period of over 100 years, ensuring long-term reliability.

Applications

The 25AA080A-I/MS is designed for a wide array of applications, including:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Networking Equipment
  • Medical Devices

Its robustness and ease of integration make it an excellent choice for designers looking to add reliable data storage to their systems. Microchip's commitment to quality ensures that the 25AA080A-I/MS is a product that can be trusted for critical and demanding applications.

For further information, datasheets, and support resources, customers are encouraged to visit Microchip Technology's official website or contact their local Microchip sales representative.

You May Also Be Interested in

Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0115 $60.6900
140+ $0.8301 $116.2140
220+ $0.8041 $176.9020
300+ $0.7782 $233.4600
385+ $0.7523 $289.6355
515+ $0.6744 $347.3160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,673 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess