EN
  • EN
  • DE

25AA256-I/SM

Part No 25AA256-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256K SPI 10MHZ 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface SPI
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Part Number Series 25AA256
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807959-25AA256-I/SM
Ultra Librarian 3D Model Ultra Librarian 25AA256-I/SM CAD Model

Description

Microchip Technology's 25AA256-I/SM Serial EEPROM

The 25AA256-I/SM is a 256Kb (32,768 x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) by Microchip Technology, designed to provide a robust storage solution for advanced applications in various industries. This high-quality EEPROM is encapsulated in a compact SOIC-8 package, offering a significant amount of data storage while maintaining a small footprint on the printed circuit board (PCB).

One of the key features of the 25AA256-I/SM is its SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer rates. This interface is compatible with the 10 MHz Serial Clock, making it suitable for high-performance microcontroller-based systems. Additionally, the EEPROM supports the byte-level and page-level write operations, which allows for efficient use of the memory space and reduces overall write times.

The device operates across a wide voltage range of 1.8V to 5.5V, making it versatile for various application requirements. Its extended temperature range from -40°C to +85°C ensures reliable operation even in extreme environments, which is crucial for automotive, industrial, and outdoor applications.

With its built-in Error Correction Code (ECC) logic, the 25AA256-I/SM provides an additional layer of data integrity, automatically detecting and correcting errors that may occur during data transmission. This feature is particularly important in applications where data accuracy is paramount.

To protect sensitive data, the EEPROM includes a Write Protect (WP) pin that, when enabled, prevents accidental data overwrites. Moreover, the device's long data retention capability of over 200 years and a high endurance of over 1 million erase/write cycles ensure that data is preserved over an extensive period, even under frequent data updates.

In summary, the 25AA256-I/SM from Microchip Technology is a high-performance, reliable storage solution that offers excellent features for a wide range of applications. Its robust design, combined with advanced data protection and error correction functionalities, makes it an ideal choice for designers looking to enhance their systems with a durable and efficient memory component.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2827 $52.5232
38+ $2.6935 $102.3530
58+ $2.6093 $151.3394
80+ $2.5252 $202.0160
103+ $2.4410 $251.4230
138+ $2.1885 $302.0130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 709 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess