EN
  • EN
  • DE

25AA512T-I/MF

Part No 25AA512T-I/MF
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 512KBIT SPI 20MHZ 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 512Kb (64K x 8) SPI 20 MHz 8-DFN-S (6x5)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN-S (6x5)
Family Name 25AA512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 3300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906066-25AA512T-I/MF
Ultra Librarian 3D Model Ultra Librarian 25AA512T-I/MF CAD Model

Description

Microchip Technology's 25AA512T-I/MF Serial EEPROM

The 25AA512T-I/MF is a 512 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide a high-capacity data storage solution for advanced applications in a variety of markets. This EEPROM device offers a flexible and reliable way to store configuration data, calibration data, and other critical information that must be preserved through power cycles and across the operational lifespan of the product.

Constructed with Microchip's renowned precision and quality, the 25AA512T-I/MF operates over the industrial temperature range (-40°C to +85°C), making it suitable for a wide range of applications, including industrial, automotive, and consumer electronics. The device is housed in a compact 8-lead SOIJ package, which is designed to occupy minimal space on a printed circuit board while still being robust enough to withstand the rigors of industrial environments.

Key features of the 25AA512T-I/MF include:

  • Memory Size: 512 Kbit (64 K x 8)
  • Interface Type: SPI (Serial Peripheral Interface) compatible, supporting SPI modes 0,0 and 1,1
  • Operating Voltage Range: 2.5V to 5.5V, providing compatibility with a wide range of microcontrollers and digital systems
  • Max Clock Frequency: 10 MHz, enabling fast data transfer rates
  • Write Protection: Hardware and software protection features to prevent accidental data overwrites
  • Endurance: Capable of 1 million erase/write cycles, ensuring data reliability and integrity over the product's lifetime
  • Data Retention: Guaranteed for over 200 years at 25°C
  • Temperature Range: Industrial grade with operation guaranteed from -40°C to +85°C
  • Package: Available in an 8-pin SOIJ package

With its robust design and extensive feature set, the 25AA512T-I/MF from Microchip Technology is an ideal choice for designers who require a reliable and high-capacity non-volatile memory solution. Whether it's used in complex industrial machines, automotive systems, or consumer gadgets, this EEPROM ensures that essential data remains secure and accessible when it's needed most.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess