EN
  • EN
  • DE

25CSM04-I/SN

Part No 25CSM04-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 4MBIT SPI 8MHZ 8SOIC / EEPROM Memory IC 4Mbit SPI 8 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series 25CS
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface SPI
Clock Frequency 8 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25CSM04
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Win Source Part Number 1338253-25CSM04-I/SN
Ultra Librarian 3D Model Ultra Librarian 25CSM04-I/SN CAD Model

Description

The 25CSM04-I/SN is a cutting-edge Serial EEPROM device from Microchip Technology, designed for high-performance data storage solutions. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is a non-volatile memory chip that retains data even when power is turned off, making it an ideal choice for a wide range of applications that require data integrity and reliability.

Key Features

  • Memory Size: The 25CSM04-I/SN boasts a 4 Mbit memory size, providing ample space for your storage needs.
  • Interface: It features a SPI (Serial Peripheral Interface) bus, which ensures fast data transfer rates and simple integration into existing systems.
  • Operating Voltage: The device operates within a voltage range of 1.7V to 5.5V, making it versatile for various applications and compatible with low-power requirements.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this EEPROM can perform reliably in harsh environments.
  • Speed: It offers fast read and write speeds, which are essential for applications that require quick data access and modification.
  • Packaging: The 25CSM04-I/SN comes in a compact SOIC-8 (SN) package, which is suitable for space-constrained applications.
  • Endurance: The EEPROM is designed for high endurance with a significant number of write cycles, ensuring a long operational life.

Applications

The versatility of the 25CSM04-I/SN makes it suitable for a diverse range of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Automotive electronics
  • Smart cards
  • Medical devices
  • Internet of Things (IoT) devices

Conclusion

Microchip Technology's 25CSM04-I/SN Serial EEPROM represents a reliable and efficient solution for data storage needs across various industries. Its robust feature set, coupled with high endurance and a wide operating temperature range, makes it a top choice for designers and engineers looking for a memory component that delivers consistent performance and longevity.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6388 $50.7492
22+ $4.6267 $101.7874
34+ $4.4822 $152.3948
47+ $4.3376 $203.8672
60+ $4.1930 $251.5800
80+ $3.7592 $300.7360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess