EN
  • EN
  • DE

25LC020AT-I/MS

Part No 25LC020AT-I/MS
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT SPI 10MHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 25LC020
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854808-25LC020AT-I/MS
Ultra Librarian 3D Model Ultra Librarian 25LC020AT-I/MS CAD Model

Description

Microchip Technology's 25LC020AT-I/MS Serial EEPROM

The 25LC020AT-I/MS is a 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology's extensive serial EEPROM product line. This particular model is designed for optimal reliability and endurance, providing a robust storage solution for various applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Memory Size: The device offers 2 Kbits of memory, which is ideal for storing configuration parameters, device settings, or small amounts of data that need to be preserved across power cycles.
  • Interface Type: It utilizes the industry-standard Serial Peripheral Interface (SPI), ensuring compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: The EEPROM operates within a voltage range of 2.5V to 5.5V, making it versatile for different circuit designs and power requirements.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 25LC020AT-I/MS is well-suited for harsh environments and demanding applications.
  • Packaging: The device comes in a compact 8-lead MSOP (Micro Small Outline Package) that is space-efficient and ideal for small form-factor designs.
  • Write Cycle Time: It features a fast write cycle time of 5 ms (typical), allowing for quick updates to stored data.
  • Endurance: The EEPROM is rated for 1 million erase/write cycles, ensuring long-term reliability of the stored data.
  • Data Retention: Data retention is guaranteed for a minimum of 200 years, providing a stable and durable storage solution.

Applications:

The 25LC020AT-I/MS is versatile and can be used in a variety of applications, including:

  • Parameter storage for industrial control systems
  • Configuration settings for consumer electronics
  • Device identification and calibration data storage
  • Automotive systems requiring non-volatile memory backup

This EEPROM from Microchip Technology is a reliable choice for designers who require a non-volatile memory solution that offers stability, durability, and compatibility with standard communication protocols. The 25LC020AT-I/MS is a testament to Microchip's commitment to providing high-quality memory solutions for complex and demanding applications.

You May Also Be Interested in

Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4894 $59.3198
41+ $2.8632 $117.3912
63+ $2.7736 $174.7368
87+ $2.6842 $233.5254
112+ $2.5947 $290.6064
149+ $2.3263 $346.6187
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess