EN
  • EN
  • DE

25LC128-I/SM

Part No 25LC128-I/SM
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 128KBIT SPI 8SOIJ / EEPROM Memory IC 128Kbit SPI 10 MHz 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Mfr Microchip Technology
Series -
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kbit
Memory Organization 16K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number 25LC128
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 90 pcs
Win Source Part Number 1380706-25LC128-I/SM
Ultra Librarian 3D Model Ultra Librarian 25LC128-I/SM CAD Model

Description

Microchip Technology's 25LC128-I/SM Serial EEPROM

The 25LC128-I/SM is a high-quality, 128-Kilobit (16,384 x 8) Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It utilizes the industry-standard Serial Peripheral Interface (SPI) to achieve fast data transfer rates, making it an excellent choice for a wide range of applications that require reliable and persistent data storage.

This EEPROM device operates over a broad voltage range (2.5V to 5.5V) and is characterized by its low-power consumption, which makes it suitable for battery-operated and power-sensitive applications. The 25LC128-I/SM features a page-write capability of up to 64 bytes of data, allowing efficient use of the memory for data logging and parameter storage.

One of the key benefits of the 25LC128-I/SM is its long data retention time, which is typically greater than 200 years, and a write endurance of over 1 million write cycles per byte. This ensures the reliability and longevity of the data stored in the device, which is crucial for mission-critical systems and applications where data integrity is paramount.

The device comes in an 8-lead SOIC (SM) package, which is known for its small footprint and is widely used in space-constrained environments. Its industrial temperature range (-40°C to +85°C) makes it robust and adaptable to harsh operating conditions, ensuring consistent performance across various environments.

Additional features of the 25LC128-I/SM include:

  • Sequential read and write operations for streamlined data access
  • Self-timed erase and write cycles with auto-erase before write
  • Software write protection for full or partial memory array
  • ESD protection up to 4000V, providing resilience against electrostatic discharges

With its combination of high-density, flexibility, and durability, the Microchip 25LC128-I/SM Serial EEPROM is an ideal data storage solution for a variety of electronic applications, including industrial automation, consumer electronics, medical devices, and automotive systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess