EN
  • EN
  • DE

25LC160B-I/ST

Part No 25LC160B-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT 10MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 10MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 052673-25LC160B-I/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25LC160B-I/ST CAD Model

Description

Microchip Technology 25LC160B-I/ST EEPROM

The 25LC160B-I/ST is a 16 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide a reliable and efficient non-volatile memory solution. This particular EEPROM is part of Microchip's renowned Serial EEPROM product family and is widely used in a variety of applications, including consumer electronics, automotive, industrial control systems, and medical devices.

This device operates over a standard industrial temperature range and comes in a compact TSSOP package, making it suitable for space-constrained applications. The 25LC160B-I/ST utilizes the standard SPI (Serial Peripheral Interface) protocol, ensuring high-speed data transfer and seamless integration with most microcontrollers.

Key Features of the 25LC160B-I/ST:

  • Memory Size: 16 Kbit (2 Kbyte) of EEPROM storage, organized as 2,048 x 8 bits, providing ample space for configuration parameters, device serialization, and calibration data storage.
  • Interface: SPI (Serial Peripheral Interface) compatible, supporting clock frequencies up to 10 MHz for rapid data access and programming.
  • Write Protection: Features software write protection for the entire memory array, safeguarding stored data against accidental overwrites or erasures.
  • Operating Voltage: Wide operating voltage range from 2.5V to 5.5V, accommodating various system power supply levels.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Endurance: High endurance with 1,000,000 erase/write cycles, guaranteeing a long operational lifespan for the memory cells.
  • Data Retention: Guaranteed data retention of over 200 years, providing a stable and durable storage solution.
  • Package: Available in a space-saving 8-lead TSSOP (Thin Shrink Small Outline Package), ideal for PCBs with limited real estate.

The 25LC160B-I/ST from Microchip Technology is a versatile and reliable EEPROM chip that offers the perfect blend of density, performance, and durability for applications requiring non-volatile memory storage. Whether used for device configuration, firmware updates, or data logging, this EEPROM provides a dependable solution for maintaining critical data integrity over a product's lifecycle.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess