EN
  • EN
  • DE

25LC160C-I/ST

Part No 25LC160C-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description 16K SPI Bus Serial EEPROM | IC EEPROM 16K SPI 10MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface SPI
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number 25LC160C
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123359-25LC160C-I/ST
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25LC160C-I/ST CAD Model

Description

Microchip Technology 25LC160C-I/ST EEPROM

The 25LC160C-I/ST is a high-quality, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide reliable data storage solutions for a wide range of applications. This 16 Kbit EEPROM comes in a compact TSSOP package, making it an ideal choice for space-constrained applications.

With an operating voltage range of 2.5V to 5.5V, the 25LC160C-I/ST can easily integrate into various system designs, offering flexibility for both low-power and standard operations. This device features a simple serial interface that supports the SPI protocol, allowing for seamless communication with microcontrollers and other digital systems.

One of the standout features of the 25LC160C-I/ST is its endurance, with the EEPROM capable of withstanding up to 1 million erase/write cycles. This ensures a long lifespan and reliable performance, even in environments where data is frequently updated. In addition, the device offers a data retention period of over 200 years, providing a secure and durable storage solution.

The memory array of the 25LC160C-I/ST is organized as 2,048 x 8 bits, which allows for efficient data management and storage. Users can take advantage of the self-timed erase and write cycles, which include auto-erase before writing, to simplify the memory management process. Additionally, the device supports block write protection, enabling the user to lock specific blocks of memory to prevent accidental changes or tampering.

For applications requiring robust data security, the 25LC160C-I/ST is designed with a write-protect pin. When activated, this feature prevents any write operations to the memory, thereby safeguarding the stored data. The device also includes a serial output pin (SO) that enables the user to cascade multiple EEPROM devices on the same bus for expanded storage capacity.

In summary, the Microchip Technology 25LC160C-I/ST EEPROM offers a reliable and flexible data storage solution, with a robust set of features that cater to the demands of modern electronic systems. Its durability, ease of integration, and data protection capabilities make it an excellent choice for designers looking to enhance their products with secure and persistent memory storage.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess