Microchip Technology's 27C512-20/L EPROM
The 27C512-20/L is a high-performance, 512 Kilobit Electrically Programmable Read-Only Memory (EPROM) chip brought to you by Microchip Technology. This device is designed for applications that require fast and reliable non-volatile memory storage. With its 64K x 8-bit organization, it provides a substantial amount of storage, making it ideal for a wide range of applications, including firmware storage, device configuration, and boot code storage.
Key Features
- High-density EPROM: The 27C512-20/L offers 512K-bit storage, providing ample space for your data-intensive applications.
- Access Time: With an access time of 200 ns, this EPROM allows for quick data retrieval, contributing to overall system speed and efficiency.
- Extended Temperature Range: This device operates reliably across a wide temperature range, making it suitable for use in harsh environments.
- Low Power Consumption: It features low power consumption in standby mode, ensuring energy efficiency for your designs.
- CMOS Technology: Built using CMOS technology, the 27C512-20/L is designed for high integration density and low power usage.
- Windowed Ceramic Package: The windowed ceramic package allows for easy erasure of the chip using ultraviolet light, making it reusable for multiple program/erase cycles.
Applications
The versatility of the 27C512-20/L EPROM makes it an excellent choice for a variety of applications across different industries. It is commonly used in:
- Embedded systems
- Telecommunications
- Automotive electronics
- Industrial control systems
- Consumer electronics
Product Specifications
Parameter
Value
Memory Size
512Kb (64K x 8)
Access Time
200 ns
Operating Voltage
4.5V to 5.5V
Package Type
Windowed Ceramic DIP
Temperature Range
Extended
With its robust feature set, the 27C512-20/L from Microchip Technology is a reliable choice for designers looking to incorporate a dependable EPROM into their systems.