EN
  • EN
  • DE

27C512A-12I/SO

Part No 27C512A-12I/SO
Manufacturer Microchip Technology
Catalog Hard To Find
Description 512K (64K x 8) CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123460-27C512A-12I/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 27C512A-12I/SO CAD Model

Description

Microchip Technology 27C512A-12I/SO Product Overview

The 27C512A-12I/SO is a high-performance CMOS EPROM (Erasable Programmable Read-Only Memory) chip from Microchip Technology, known for its reliability and versatility in various electronic applications. This particular model comes in a space-saving 28-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mounted design requirements.

With a storage capacity of 512 kilobits, the 27C512A-12I/SO is capable of holding 64K x 8 bits of data. This makes it an excellent choice for storing firmware, lookup tables, or any other form of non-volatile data that may need to be updated from time to time. The '-12I' in the product name indicates that this EPROM operates with an access time of 120 ns (nanoseconds), ensuring quick data retrieval and efficient performance in time-sensitive applications.

One of the key features of this device is its wide operating temperature range, indicated by the 'I' in the product name, which signifies the industrial temperature range of -40°C to +85°C. This makes the 27C512A-12I/SO suitable for use in harsh environments where temperature extremes are common, such as in industrial control systems, automotive electronics, or outdoor telecommunications equipment.

Programming the 27C512A-12I/SO is straightforward, thanks to its compatibility with industry-standard programming algorithms. Once programmed, the data is retained without the need for a power supply, thanks to the non-volatile nature of EPROM technology. The chip can be erased and reprogrammed multiple times, providing flexibility and reusability for prototyping or updating firmware in the field.

Microchip Technology is known for its commitment to quality, and the 27C512A-12I/SO is no exception. It is designed to meet or exceed stringent industry standards, ensuring reliability and longevity in your product designs. Whether you're working on embedded systems, consumer electronics, or specialized industrial equipment, the 27C512A-12I/SO from Microchip Technology is a robust and adaptable memory solution for your storage needs.

You May Also Be Interested in

ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Analog Devices Inc.
Lowest to $1.9566
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Mini-Circuits
RF Transformer
Lowest to $5.7750
Samsung
Lowest to $6.5223
Micrel
Lowest to $9.8522
Freescale Semiconductor - NXP
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess