EN
  • EN
  • DE

28C64A-20/P

Part No 28C64A-20/P
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Description EEPROM, 8K x 8, 28 Pin, Plastic, DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1036286-28C64A-20/P
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 28C64A-20/P CAD Model

Description

The 28C64A-20/P is a high-performance 8K x 8 EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip Technology, designed to provide a reliable and flexible non-volatile memory solution. This EEPROM device is well-suited for applications that require data to be stored and retained during power loss, making it ideal for a wide range of industrial, automotive, and consumer electronics.

Key Features:

  • Memory Size: 64Kbit (8K x 8)
  • Write Speed: Fast write cycle time of 200 ms maximum
  • Interface Type: Parallel
  • Operating Voltage: 4.5V to 5.5V, providing compatibility with standard 5V systems
  • Temperature Range: Operating temperature range from 0°C to +70°C
  • Package Type: PDIP (Plastic Dual In-line Package) with 28 pins
  • Endurance: Capable of 1 million erase/write cycles, ensuring long-term reliability
  • Data Retention: Data retention rated at a minimum of 100 years

Applications:

The 28C64A-20/P EEPROM is versatile and can be utilized in various applications, including:

  • Embedded systems for configuration and calibration data storage
  • Automotive systems where data integrity and retention are crucial
  • Industrial control systems requiring frequent or on-the-fly firmware updates
  • Consumer electronics for user settings and high-score tables in gaming devices
  • Telecommunication devices for storing network settings

Advantages:

One of the main advantages of using the 28C64A-20/P EEPROM is its robustness in terms of data retention and endurance, which are critical for systems that cannot afford data loss. Additionally, its parallel interface ensures fast data access and compatibility with many microcontrollers and processors. The EEPROM's wide operating voltage range and temperature stability make it suitable for demanding environments.

Overall, the Microchip Technology 28C64A-20/P EEPROM offers a practical solution for designers looking to implement a reliable non-volatile memory component within their systems.

You May Also Be Interested in

TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
IBM
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess