EN
  • EN
  • DE

2N2904/TR

Part No 2N2904/TR
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Transistor Gp Bjt PNP 40V 0.6A 3-PIN TO-39 T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1143422-2N2904/TR
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N2904/TR CAD Model

Description

Microchip Technology 2N2904/TR PNP Transistor

The 2N2904/TR from Microchip Technology is a PNP bipolar junction transistor (BJT) known for its reliability and versatility. Designed to suit a wide array of electronic applications, this transistor is a staple component in both commercial and industrial electronic circuits.

Key Features:

  • Type: PNP Bipolar Junction Transistor (BJT)
  • Package: Through-hole mounting with a TO-18 metal can package ensures durability and easy integration into various circuit designs.
  • Collector-Emitter Voltage (Vceo): Capable of withstanding voltages up to 40V, making it suitable for moderate voltage applications.
  • Collector Current (Ic): With a continuous collector current rating of up to 600 mA, it's ideal for driving moderate loads.
  • Power Dissipation (Pd): Has a power dissipation rating that allows it to handle up to 400 mW, ensuring stable performance in a range of conditions.
  • DC Current Gain (hFE): Exhibits a high current gain, typically in the range of 100, which means it requires less base current to control the collector current.
  • Operating Temperature Range: Can operate efficiently over a wide temperature range, making it suitable for challenging environments.

Applications:

The 2N2904/TR transistor is a versatile component that can be used in various applications such as:

  • Switching and Amplification Circuits
  • Signal Processing
  • Audio Amplifiers
  • Motor Controllers
  • Power Regulation Systems
  • Linear and Digital Integrated Circuits

Quality and Reliability:

Microchip Technology is renowned for their commitment to quality and the 2N2904/TR transistor is no exception. Each unit is meticulously crafted to meet high standards, ensuring consistent performance and longevity. The 2N2904/TR is an excellent choice for designers looking for a reliable PNP transistor that can be used in a wide range of electronic circuits.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Amd
Need more? Email Us
Conexant Systems
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
STMicroelectronics
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Fuji Electric
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess