EN
  • EN
  • DE

2N3497

Part No 2N3497
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description SMALL-SIGNAL BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Voltage - Collector Emitter Breakdown (Max) 120V
Frequency - Transition 150MHz
Power - Max 400mW
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 50mA, 10V
Current - Collector (Ic) (Max) 100mA
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18 (TO-206AA)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 541042-2N3497
Ultra Librarian 3D Model Ultra Librarian 2N3497 CAD Model

Description

Microchip Technology 2N3497 Bipolar Transistor

The 2N3497 is a versatile NPN bipolar junction transistor (BJT) from Microchip Technology, designed for applications requiring high-voltage capabilities and moderate current handling. This transistor is a fundamental component for a wide range of electronic circuits, offering reliable performance in a TO-39 metal can package, which ensures durability and thermal performance.

Key Features:

  • Voltage Ratings: The 2N3497 is capable of withstanding high voltages, with a collector-emitter voltage (VCEO) of 80V, and a collector-base voltage (VCBO) of 140V, making it suitable for a variety of high voltage applications.
  • Current Handling: It can handle continuous collector currents up to 1A, which allows it to drive moderate loads or act as a switch in power applications.
  • Power Dissipation: With a power dissipation rating of 800mW, this transistor can manage a fair amount of power, making it suitable for medium power applications.
  • Thermal Performance: The TO-39 package provides a robust thermal path for heat dissipation, ensuring reliable operation under varying thermal conditions.
  • Gain Bandwidth Product: It has a transition frequency of 250MHz, which indicates good frequency response for amplification purposes in RF and other high-frequency applications.

Applications:

  • Switching regulators
  • Power amplifiers
  • Motor controllers
  • Signal amplification in RF designs
  • General purpose switching and amplification

The 2N3497 from Microchip Technology is a reliable choice for designers looking for an NPN transistor that offers a good balance between voltage capability, current handling, and power dissipation. It is widely used in commercial, industrial, and military applications where performance and durability are critical. Whether you're designing power supplies, amplifiers, or simply need a robust transistor for general-purpose use, the 2N3497 is a solid option that promises consistent performance and long-term reliability.

For detailed specifications and application notes, visit Microchip Technology's official website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5338 $58.2774
56+ $2.0792 $116.4352
87+ $2.0141 $175.2267
119+ $1.9492 $231.9548
154+ $1.8842 $290.1668
206+ $1.6893 $347.9958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 391 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess