EN
  • EN
  • DE

2N3739

Part No 2N3739
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 300V 1A TO66
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 300 V
Vce Saturation (Max) @ Ib, Ic 2.5V @ 25mA, 250mA
Current - Collector Cutoff (Max) 100µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 25 @ 250mA, 10V
Power - Max 20 W
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66 (TO-213AA)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541084-2N3739
Ultra Librarian 3D Model Ultra Librarian 2N3739 CAD Model

Description

The 2N3739 from Microchip Technology is a high-quality bipolar junction transistor (BJT) that serves as a fundamental building block in a wide array of electronic circuits. This NPN transistor is designed for general purpose and amplifier applications, offering robust performance for both commercial and industrial uses.

Key Features

  • Voltage and Power Handling: The 2N3739 is capable of handling moderate levels of voltage and power, making it suitable for a variety of electronic applications.
  • High Current Gain: With its high current gain (hFE), this transistor can amplify weak signals efficiently, making it ideal for audio amplification and signal processing tasks.
  • Wide Operating Temperature Range: The device operates effectively over a broad temperature range, ensuring reliability and stability in different environmental conditions.
  • TO-5 Metal Can Package: The transistor is encapsulated in a TO-5 metal can package, which provides excellent thermal conductivity and shielding against electrical noise, contributing to its durability and consistent performance.

Applications

The versatile nature of the 2N3739 makes it well-suited for various applications, including:

  • Audio amplifiers and hi-fi systems
  • Signal processing equipment
  • Switching circuits
  • Linear amplifiers
  • Voltage regulators
  • Driver stages in high-fidelity amplifiers and radios

Product Specifications

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage (VCEO) 60V Collector-Base Voltage (VCBO) 80V Emitter-Base Voltage (VEBO) 7V Collector Current (IC) 1A Power Dissipation (Pd) 10W Operating Temperature Range -65°C to +200°C

Overall, the 2N3739 from Microchip Technology is a reliable and versatile transistor that can be employed in numerous electronic circuits where a robust NPN transistor is required. Its solid construction and dependable performance make it a preferred choice for professionals and hobbyists alike.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess