EN
  • EN
  • DE

2SD2703

Part No 2SD2703
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description General purpose amplification (30V, 1A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1126569-2SD2703
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD2703 CAD Model

Description

The 2SD2703 is an NPN Bipolar Junction Transistor (BJT) manufactured by Rohm Semiconductor. This transistor is designed for switching and amplification applications, particularly in power management and motor control circuits. It offers a good balance of voltage, current, and switching speed characteristics, making it suitable for various electronic devices.

Applications

  • Power Supplies: Used in switching power supplies and DC-DC converters to regulate voltage levels.
  • Motor Control: Employed in motor driver circuits for controlling the speed and direction of small motors.
  • Lighting Control: Integrated into LED drivers for efficient lighting control.
  • Audio Amplifiers: Used in audio amplifiers to boost signal strength.
  • General Purpose Switching: Utilized in various switching circuits for controlling the flow of current in electronic devices.

Features

  • High Collector Current: Designed to handle large current flows, making it suitable for driving loads.
  • Low Saturation Voltage: Minimizes power loss during switching, improving efficiency.
  • Fast Switching Speed: Enables efficient switching operations in high-frequency circuits.
  • High Voltage Rating: Can withstand high voltage levels, ensuring reliability.
  • Surface Mount Package: Available in a surface mount package for easy integration into automated assembly processes.

Benefits

  • Improved Efficiency: Low saturation voltage reduces power dissipation, leading to higher overall efficiency.
  • Enhanced Reliability: High voltage and current ratings ensure robust performance and long-term reliability.
  • Simplified Circuit Design: The transistor's characteristics simplify circuit design, reducing the number of external components required.
  • Cost-Effective Solution: Provides a cost-effective solution for power switching and amplification applications.
  • Versatile Application: Suitable for a wide range of applications, offering flexibility in design and manufacturing.

Additional Details

The 2SD2703 typically comes in a surface mount package, such as a TO-252. Key specifications include a collector-emitter voltage (VCEO) rating around 50-80V, a collector current (IC) rating of several amperes, and a power dissipation rating that depends on the specific package and thermal management. Its current gain (hFE) is an important parameter for amplification applications.

When using the 2SD2703 in power applications, proper heat sinking is important to avoid overheating, especially when operating near maximum rated current levels. Datasheets from Rohm Semiconductor contain precise electrical characteristics, thermal resistance, and recommended operating conditions to ensure proper application and reliability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7293 $60.0446
52+ $2.2395 $116.4540
80+ $2.1702 $173.6160
111+ $2.0998 $233.0778
143+ $2.0305 $290.3615
191+ $1.8203 $347.6773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess