EN
  • EN
  • DE

2N4234

Part No 2N4234
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 0.001A TO39
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 1 mA
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 100mA, 1A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 250mA, 1V
Power - Max 1 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39 (TO-205AD)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541162-2N4234
Ultra Librarian 3D Model Ultra Librarian 2N4234 CAD Model

Description

Microchip Technology 2N4234 NPN Transistor

The 2N4234 from Microchip Technology is a high-quality NPN bipolar junction transistor (BJT) that offers reliable performance for a wide range of applications. This versatile transistor is designed for use in amplification and switching applications, making it a staple component for electronic enthusiasts and professionals alike.

Key Features:

  • Type: NPN
  • Package: TO-66
  • Collector-Emitter Voltage (VCEO): 80V
  • Collector-Base Voltage (VCBO): 140V
  • Emitter-Base Voltage (VEBO): 7V
  • Collector Current (IC): 1A
  • Power Dissipation (PD): 10W
  • DC Current Gain (hFE): 40 to 120
  • Operating Junction Temperature Range: -65°C to +200°C

The 2N4234 is housed in a TO-66 package, which is known for its durability and thermal performance, ensuring that the device can handle significant power levels without compromising its lifespan or functionality. The transistor's collector-emitter voltage of 80V and collector-base voltage of 140V provide a wide operating range, while the collector current of 1A allows it to drive moderate loads.

One of the notable characteristics of the 2N4234 is its high power dissipation capability of up to 10W, which makes it suitable for high-power applications. Additionally, the transistor has a DC current gain (hFE) ranging from 40 to 120, which is indicative of its efficiency in amplifying the input signal.

The operational temperature range of the 2N4234 extends from -65°C to +200°C, offering stability and reliability across various environmental conditions. This feature ensures that the transistor can be integrated into a broad spectrum of products without the risk of thermal-induced failure.

Whether you're designing audio amplifiers, switching power supplies, or any other circuit that requires a robust NPN transistor, the 2N4234 from Microchip Technology is an excellent choice that promises to deliver consistent performance and durability.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
STMicroelectronics
MEDIUM VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8277 $57.9390
175+ $0.6791 $118.8425
265+ $0.6580 $174.3700
365+ $0.6368 $232.4320
470+ $0.6155 $289.2850
630+ $0.5519 $347.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess