EN
  • EN
  • DE

2N4902

Part No 2N4902
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description POWER BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Power - Max 87.5 W
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-204AD (TO-3)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541204-2N4902
Ultra Librarian 3D Model Ultra Librarian 2N4902 CAD Model

Description

Microchip Technology 2N4902 Power Transistor

The 2N4902 is a robust power transistor manufactured by the renowned semiconductor company, Microchip Technology. This high-quality bipolar junction transistor (BJT) is designed primarily for linear amplification and switching applications. It is a versatile component that is commonly used in a wide range of electronic circuits, including power regulators, inverters, and signal amplifiers.

With its high power handling capability, the 2N4902 transistor can manage significant voltage and current levels, making it an ideal choice for power applications. It is characterized by a high current gain bandwidth product, which ensures reliable performance in high-frequency operations.

The transistor is housed in a durable package that provides excellent thermal conduction, allowing it to operate efficiently even under high temperature conditions. This makes the 2N4902 suitable for use in environments where thermal stability is crucial.

Key features of the 2N4902 include:

  • High Collector-Emitter Voltage (VCEO): This parameter indicates the maximum voltage the transistor can tolerate across its collector-emitter junction without breakdown, ensuring stable operation in high-voltage circuits.
  • High Collector Current (IC): The transistor can handle a substantial amount of current, which is vital for power amplification and switching applications.
  • Low Saturation Voltage: This feature minimizes power loss when the transistor is in the 'on' state, enhancing overall efficiency.
  • Fast Switching Speeds: The 2N4902 can switch between its on and off states rapidly, making it suitable for high-speed circuit designs.
  • TO-3 Package: The metal TO-3 package provides robust mechanical protection and excellent heat dissipation properties, ensuring long-term reliability.

Whether you are designing power supplies, motor controllers, or audio amplifiers, the Microchip Technology 2N4902 power transistor is a reliable and efficient choice that offers consistent performance, durability, and ease of integration into various electronic applications.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess