EN
  • EN
  • DE

2N5004

Part No 2N5004
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor NPN 80 V 5 A 2 W Stud Mount TO-59
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Mfr Microchip Technology
Series -
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 5 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 500mA, 5A
Current - Collector Cutoff (Max) 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce 70 @ 2.5A, 5V
Power - Max 2 W
Frequency - Transition -
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Stud Mount
Package / Case TO-210AA, TO-59-4, Stud
Supplier Device Package TO-59
Base Product Number 2N5004
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1 pcs
Win Source Part Number 1380723-2N5004
Ultra Librarian 3D Model Ultra Librarian 2N5004 CAD Model

Description

The 2N5004 is a high-performance silicon controlled rectifier (SCR) manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This SCR is designed to cater to a wide array of applications that require efficient and reliable switching capabilities. The 2N5004 is well-suited for use in industrial, automotive, and consumer markets, where precise control of high-power AC loads is essential.

Key Features and Benefits

  • High Surge Capability: The 2N5004 is engineered to handle high surge currents, making it an ideal choice for applications that experience short-duration overcurrent events.
  • Voltage Rating: With a maximum repetitive peak off-state and reverse voltage of 400V, this SCR can be used in circuits with high voltage requirements.
  • Current Handling: The device is capable of handling an average on-state current of 25A, which is suitable for controlling a variety of high-power devices.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) allows the SCR to be triggered with minimal control current, ensuring efficient operation and compatibility with digital control circuits.
  • Thermal Characteristics: The 2N5004 features excellent thermal stability and a wide operating temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the 2N5004 SCR makes it a valuable component in numerous applications. Some of the common use cases include:

  • Motor control circuits for industrial automation
  • Phase control operations in power converters
  • Battery chargers and power regulators
  • Overvoltage crowbar protection circuits
  • Control systems in automotive applications

Quality and Reliability

As with all Microchip Technology products, the 2N5004 SCR is built to meet the highest quality and reliability standards. The device undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements for industrial and automotive-grade components. Users can trust the 2N5004 for consistent performance and longevity in their critical applications.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess