EN
  • EN
  • DE

2N5050

Part No 2N5050
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Base Product Number 2N5050
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541226-2N5050
Ultra Librarian 3D Model Ultra Librarian 2N5050 CAD Model

Description

Introducing the 2N5050 Microcontroller from Microchip Technology

Microchip Technology's 2N5050 is a high-performance microcontroller designed to cater to the needs of modern electronics. This versatile chip is an integral component for a wide range of applications, from industrial control systems to consumer electronics. Boasting a robust architecture and compatibility with a variety of development environments, the 2N5050 is an excellent choice for designers looking to create efficient and reliable products.

Key Features

  • Advanced Core: The 2N5050 microcontroller is built around a powerful core that ensures swift processing and multitasking capabilities, making it ideal for applications requiring quick data processing and real-time responses.
  • Memory Options: With ample flash memory and RAM, the 2N5050 allows for complex program execution and data storage, ensuring smooth operation and minimal latency in performance-critical tasks.
  • Connectivity: This microcontroller offers a range of connectivity options, including I2C, SPI, and UART interfaces, enabling it to communicate with various peripherals and other microcontrollers seamlessly.
  • Low Power Consumption: Designed with energy efficiency in mind, the 2N5050 is optimized for low power consumption, making it ideal for battery-powered devices and applications where power availability is a constraint.
  • Robust I/O Capabilities: A generous number of input/output pins provide the flexibility to connect to a multitude of external devices, sensors, and actuators, allowing for extensive system control and monitoring.
  • Analog Features: The inclusion of analog-to-digital converters (ADCs) and other analog features make the 2N5050 an excellent choice for interfacing with analog sensors and performing precise measurements.

Applications

The versatility of the 2N5050 microcontroller makes it suitable for a diverse set of applications, including:

  • Automotive systems
  • Home automation and smart appliances
  • Industrial control and automation
  • Medical devices
  • Wearable technology
  • Internet of Things (IoT) devices

With its combination of performance, connectivity, and low power consumption, the 2N5050 from Microchip Technology stands out as a reliable choice for developers and engineers looking to push the boundaries of what's possible in electronics design.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8651 $58.3812
29+ $3.9918 $115.7622
45+ $3.8671 $174.0195
62+ $3.7424 $232.0288
80+ $3.6176 $289.4080
107+ $3.2434 $347.0438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess