EN
  • EN
  • DE

PHP110NQ06LT

Part No PHP110NQ06LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel TrenchMOS logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237277-PHP110NQ06LT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PHP110NQ06LT CAD Model

Description

The PHP110NQ06LT is a high-performance, low-threshold N-channel TrenchMOS™ transistor engineered by NXP Semiconductors. This power MOSFET is designed to deliver exceptional efficiency and power density, making it an ideal choice for a wide range of applications, including switch-mode power supplies, DC-DC converters, motor drives, and other power management tasks.

Key Features

  • Low On-State Resistance: The device boasts a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and enhances overall efficiency.
  • High-Speed Switching: With fast switching capabilities, the PHP110NQ06LT can operate at high frequencies, which is beneficial for applications that require efficient power conversion and fast response times.
  • Enhanced Thermal Performance: The MOSFET's optimized thermal design ensures reliable operation even under high current and temperature conditions.
  • Robust Package: Enclosed in a TO-220 package, the PHP110NQ06LT is designed for easy mounting and robustness, with excellent mechanical protection and thermal characteristics.

Electrical Characteristics

The PHP110NQ06LT has an impressive continuous drain current (I<sub>D) of 110A, which allows it to handle high power levels. The device operates at a standard threshold voltage, ensuring compatibility with a wide range of drive circuits. Its maximum drain-source voltage (V<sub>DSS) is rated at 60V, making it suitable for mid-range voltage applications.

Applications

This MOSFET is versatile and can be used in various applications, including:

  • Power supply units for computers and telecommunications
  • Automotive systems, such as electric power steering and DC/AC inverters
  • Industrial control systems
  • Battery management systems
  • Renewable energy systems, including solar inverters and wind turbines

Conclusion

The NXP PHP110NQ06LT is a robust and efficient N-channel power MOSFET that offers designers a reliable solution for high-power, high-efficiency applications. Its low on-resistance, high-speed switching, and excellent thermal properties make it a top choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess