EN
  • EN
  • DE

47C04-I/SN

Part No 47C04-I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EERAM 4KBIT I2C 1MHZ 8SOIC / EEPROM, SRAM Memory IC 4Kb (512 x 8) I²C 1 MHz 400 ns 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EERAM
Technology EEPROM, SRAM
Memory Size 4Kb (512 x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 1ms
Access Time 400 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 47C04
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1323508-47C04-I/SN
Ultra Librarian 3D Model Ultra Librarian 47C04-I/SN CAD Model

Description

Introducing the robust and reliable 47C04-I/SN, a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the industry-leading manufacturer, Microchip Technology. This high-performance memory module is designed to offer a flexible and durable storage solution for a wide range of applications.

Key Features

  • Memory Size: The 47C04-I/SN comes with a 4-Kbit (512 x 8) storage capacity, making it an ideal choice for storing configurations, settings, and small application data.
  • Interface Type: It utilizes the standard I2C (Inter-Integrated Circuit) serial interface for communication, which ensures high-speed data transfer and compatibility with a vast array of microcontrollers and processors.
  • Operating Voltage: This device operates within a voltage range of 1.7V to 5.5V, providing flexibility for various system designs and ensuring low-power consumption for battery-powered applications.
  • Temperature Range: It is designed to withstand industrial temperature ranges from -40°C to +85°C, guaranteeing reliable performance under extreme conditions.
  • Packaging: The 47C04-I/SN is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, offering a compact footprint for space-constrained applications.
  • Write Protection: Features hardware write protection to prevent accidental data overwrites and ensure the integrity of stored information.

Applications

The versatility of the 47C04-I/SN makes it suitable for a diverse array of applications, including but not limited to:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Smart cards
  • Medical devices

In summary, the Microchip Technology 47C04-I/SN EEPROM offers a reliable and flexible solution for data storage needs. Its robust design, coupled with high compatibility and low power consumption, make it an excellent choice for designers looking to enhance their systems with a secure and efficient memory component.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess