EN
  • EN
  • DE

47L64-I/SN

Part No 47L64-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EERAM 64KBIT I2C 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EERAM
Technology EEPROM, SRAM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page -
Access Time 550 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 47L64
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371562-47L64-I/SN
Ultra Librarian 3D Model Ultra Librarian 47L64-I/SN CAD Model

Description

The 47L64-I/SN is a state-of-the-art integrated circuit (IC) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular product is designed to cater to a wide range of applications, from industrial and automotive systems to consumer electronics and Internet of Things (IoT) devices.

Key Features

  • Memory Storage: The 47L64-I/SN boasts a robust memory storage capacity, making it ideal for applications that require data logging or storage of user preferences.
  • Temperature Range: This IC operates over an industrial temperature range, ensuring reliability and performance even in extreme conditions.
  • Serial Interface: Equipped with a serial interface, it allows for easy integration with a wide variety of microcontrollers and processors, providing flexibility in system design.
  • Low Power Consumption: Designed with power efficiency in mind, the 47L64-I/SN is suitable for battery-powered applications where power consumption is a critical factor.
  • Package: The IC comes in a highly compact SN package, which is perfect for space-constrained applications.

Applications

The versatility of the 47L64-I/SN makes it an excellent choice for numerous applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Portable consumer devices
  • Smart home automation
  • IoT devices

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The 47L64-I/SN is built to meet stringent quality standards, ensuring reliability and longevity for your critical applications. Its robust design and manufacturing process make it a trustworthy component for any project requiring a durable and efficient memory solution.

For detailed technical specifications, application notes, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess