EN
  • EN
  • DE

5822SMJ/TR13

Part No 5822SMJ/TR13
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A DO214AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1.5 mA @ 40 V
Mounting Type Surface Mount
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number 5822
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 851320-5822SMJ/TR13
Ultra Librarian 3D Model Ultra Librarian 5822SMJ/TR13 CAD Model

Description

Microchip Technology Product 5822SMJ/TR13 Overview

The 5822SMJ/TR13 is a cutting-edge semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to meet the rigorous demands of modern electronic applications, this product is a testament to Microchip's commitment to quality, reliability, and innovation.

Key Features

  • High Performance: The 5822SMJ/TR13 is built for optimal performance in a wide array of applications, ensuring efficient operation and processing capabilities.
  • Durability: With its robust design, this product can withstand harsh environmental conditions, making it suitable for use in industrial and automotive applications.
  • Energy Efficiency: Microchip Technology is known for its focus on power-saving features, and the 5822SMJ/TR13 is no exception, offering low power consumption to extend the lifespan of battery-operated devices.
  • Integration: This component is designed to be easily integrated into existing systems, providing a seamless upgrade path for enhancing product features and capabilities.
  • Support and Documentation: Microchip provides extensive support and comprehensive documentation for the 5822SMJ/TR13, ensuring developers have the resources they need to implement the product effectively.

Applications

The versatility of the 5822SMJ/TR13 allows it to be utilized in a diverse range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Power management solutions
  • Consumer electronics
  • Communication infrastructure

Quality and Reliability

Microchip Technology's 5822SMJ/TR13 is manufactured to meet the highest standards of quality and reliability. Customers can trust in the durability and long-term performance of this product, backed by Microchip's reputation in the semiconductor industry.

Ordering Information

To order or inquire about the 5822SMJ/TR13, customers can visit Microchip Technology's official website or contact authorized distributors. The product is available in various packaging options to suit different production requirements.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.0880
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess