EN
  • EN
  • DE

BT134-500E

Part No BT134-500E
Manufacturer NXP / Nexperia
Catalog Triacs
Description Triacs sensitive gate / TRIAC 500V 4A(RMS) 27A 3-Pin(3+Tab) SIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer NXP
Win Source Part Number 237463-BT134-500E
Popularity Medium
Supply and Demand Status Limited
Family Name BT134-500E
Introduction Date August 01, 1997
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BT134-500E CAD Model

Description

The NXP BT134-500E is a passivated, sensitive gate triac in a SOT78 (TO-220AB) plastic package intended for use in applications requiring high bidirectional transient and blocking voltage capability and high thermal cycling performance. Typical applications include motor control, industrial and domestic lighting, heating, and static switching.

Key Features

  • Blocking Voltage: Capable of withstanding voltages up to 500V, this triac is suitable for a range of AC applications.
  • Current Rating: With an on-state RMS current of 4 A, the BT134-500E can handle moderate power loads.
  • Sensitive Gate: The sensitive gate allows triggering by microcontrollers and other low-power logic circuits without needing additional driver components.
  • Package: Enclosed in a SOT78 (TO-220AB) package, it offers a balance between compactness and the ability to dissipate heat effectively.
  • Applications: Designed for motor control, heating and domestic lighting, the BT134-500E is highly versatile.

Electrical Characteristics

Parameter Symbol Value Unit Repetitive peak off-state voltage V<sub>DRM 500 V On-state RMS current (full sine wave) I<sub>T(RMS) 4 A Gate trigger current (I<sub>GT) I<sub>GT 5 to 25 mA

Product Advantages

The BT134-500E offers a solution for designers who need a triac with a good balance between sensitivity and power handling. Its sensitive gate allows for direct interfacing with microcontrollers, making it a convenient choice for smart control systems. Moreover, its robustness in high-temperature operations and high repetitive peak off-state voltage makes it a reliable component for both industrial and domestic environments.

Note: For safe and proper operation, the BT134-500E must be used in accordance with the manufacturer's guidelines, including considerations for appropriate heat sinking and adherence to maximum rated specifications.

You May Also Be Interested in

Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 16A TO220 / TRIAC Alternistor - Snubberless 600 V 16 A Through Hole TO-220AB
Lowest to $2.2319
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess