EN
  • EN
  • DE

93AA66AT-I/MS

Part No 93AA66AT-I/MS
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (512 x 8) Microwire 2 MHz 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 93AA66
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93AA66AT-I/MS-NDR
Standard Package 2,500
Win Source Part Number 1317201-93AA66AT-I/MS
Ultra Librarian 3D Model Ultra Librarian 93AA66AT-I/MS CAD Model

Description

Product Overview: 93AA66AT-I/MS from Microchip Technology

The 93AA66AT-I/MS is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This particular memory component is part of the Microchip's serial EEPROM series and is designed to provide flexible, non-volatile data storage that can be electrically erased and reprogrammed. The device is well-suited for a wide range of applications, from industrial to consumer electronics, where reliable and durable data storage is essential.

Key Features

  • Memory Size: The 93AA66AT-I/MS offers a storage capacity of 4 Kbit, which is organized as 256 x 16-bit or 512 x 8-bit, making it versatile for various data storage requirements.
  • Interface: This device operates through a serial interface, specifically the SPI (Serial Peripheral Interface) bus, which allows for simple integration into most microcontroller-based systems.
  • Operating Voltage: It supports a wide operating voltage range from 1.8V to 5.5V, providing compatibility with both low-voltage and standard logic level systems.
  • Temperature Range: The 93AA66AT-I/MS is designed to perform reliably over an industrial temperature range of -40°C to +85°C, ensuring stable operation under extreme conditions.
  • Packaging: It comes in a compact MSOP (Mini Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Endurance: The EEPROM boasts a high endurance level with 1,000,000 erase/write cycles, ensuring long-term reliability of the stored data.
  • Data Retention: Data retention is guaranteed for a minimum of 200 years, offering a secure and persistent storage solution.

Applications

The versatility of the 93AA66AT-I/MS makes it suitable for a diverse range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Smart cards
  • Medical devices
  • Consumer electronics
  • Portable devices

With its robust design and flexible features, the 93AA66AT-I/MS from Microchip Technology is an excellent choice for designers and engineers looking for a reliable EEPROM solution. Its ability to retain data for centuries and withstand harsh environments makes it a go-to component for any application requiring a dependable non-volatile memory.

You May Also Be Interested in

Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
Winbond Electronics
IC FLASH / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 133 MHz 6 ns 8-SOIC
Lowest to $10.0855
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $22.5715
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess