EN
  • EN
  • DE

93C46B-E/SN

Part No 93C46B-E/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT 2MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1010674-93C46B-E/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93C46B-E/SN CAD Model

Description

Microchip Technology's 93C46B-E/SN EEPROM

The 93C46B-E/SN is a high-quality, 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. Designed with precision and reliability in mind, this EEPROM device is an ideal storage solution for applications that require data to be preserved during power loss.

Key Features

  • Memory Size: The 93C46B-E/SN offers 1 Kbit (128 x 8 or 64 x 16) of memory capacity, providing sufficient space for calibration data, device configuration, and small application data storage.
  • Communication Protocol: It utilizes the industry-standard 3-wire serial interface, ensuring compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: This device operates within a voltage range of 2.5V to 5.5V, making it versatile for various low-power applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 93C46B-E/SN is robust and reliable across diverse environmental conditions.
  • Packaging: The EEPROM comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and saves board space.
  • Write Cycle Time: It features a fast write cycle time of 5 ms, allowing for quick data updates and minimal system downtime.
  • Endurance: The device boasts a high endurance of one million write cycles, ensuring a long operational lifespan.
  • Data Retention: It provides data retention of over 200 years, offering a reliable storage solution over an extended period.

Applications

The 93C46B-E/SN EEPROM can be used in a multitude of applications, including but not limited to:

  • Portable devices
  • Medical instruments
  • Automotive applications
  • Industrial control systems
  • Smart cards

Overall, the 93C46B-E/SN from Microchip Technology is a compact, efficient, and reliable EEPROM chip that provides secure and persistent storage for a variety of electronic applications. Its robust design and compatibility with serial communication protocols make it a popular choice for designers and engineers seeking a non-volatile memory solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess