EN
  • EN
  • DE

SB640FCT

Part No SB640FCT
Manufacturer Panjit
Description ISOLATION SCHOTTKY BARRIER RECTIFIERS(VOLTAGE 20 to 60 Volts CURRENT - 6 Ampere)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1246516-SB640FCT
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB640FCT CAD Model

Description

The SB640FCT is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification in low voltage, high-frequency inverters, free wheeling, and polarity protection applications.

Applications:

  • Switching Power Supplies: Employed as a rectifier in switching power supplies for efficient power conversion.
  • DC-DC Converters: Used in DC-DC converters for high-frequency rectification.
  • Freewheeling Diode: Used as a freewheeling diode in inductive load applications.
  • Polarity Protection: Provides reverse polarity protection in various electronic circuits.
  • High-Frequency Inverters: Found in high-frequency inverters to improve efficiency.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents.
  • High Switching Speed: Enables fast switching performance.
  • High Reliability: Offers robust performance under various operating conditions.
  • Low Leakage Current: Reduces power consumption and improves efficiency.

Benefits:

  • Increased Power Efficiency: Low forward voltage drop minimizes power loss.
  • Improved System Reliability: High surge current capability and robust design enhance system reliability.
  • Reduced Heat Generation: Low forward voltage drop reduces heat generation.
  • Smaller Form Factor: Allows for compact designs.
  • Faster Switching: Enables higher switching frequencies for improved performance.

Additional Details:

The SB640FCT is typically available in a TO-220 or similar through-hole package. The datasheet provided by Panjit contains detailed electrical characteristics, thermal properties, and application notes. Proper heatsinking may be required for high-current applications. Consider the reverse recovery time and junction capacitance when designing high-frequency circuits. Proper mounting techniques should be followed to ensure optimal thermal performance.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess