EN
  • EN
  • DE

93C66A-I/P

Part No 93C66A-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4K SPI 2MHZ 8DIP / 1K-16K Microwire Compatible Serial EEPROMs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface SPI
Clock Frequency 2MHz
Write Cycle Time - Word, Page 2ms
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Part Number Series 93C66A
Manufacturer Pack Quantity 60
MSL Level Not Applicable
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802644-93C66A-I/P
Ultra Librarian 3D Model Ultra Librarian 93C66A-I/P CAD Model

Description

Microchip Technology 93C66A-I/P EEPROM

The Microchip Technology 93C66A-I/P is a 4K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that provides a robust storage solution for applications requiring non-volatile memory. With its industry-standard 3-wire serial interface, this EEPROM is designed to deliver high performance and reliability for a wide range of data storage needs.

Key Features:

  • Memory Size: The 93C66A-I/P offers 4K bits of memory, organized as either 256 x 16-bit or 512 x 8-bit, making it versatile for various data storage requirements.
  • Serial Interface: It employs a serial interface to communicate with microcontrollers, which simplifies the integration into existing designs and reduces the number of I/O pins needed for memory access.
  • Wide Operating Voltage: The device operates over a broad voltage range from 4.5V to 5.5V, providing flexibility in different system power conditions.
  • Self-Timed Write Cycle: Each write operation is self-timed and includes an auto-erase feature, making write operations hassle-free and reliable.
  • Write Protection: It includes hardware and software write protection features to prevent accidental data corruption and ensure the integrity of stored data.
  • Temperature Range: The EEPROM can operate across an industrial temperature range from -40°C to +85°C, suitable for demanding environments.
  • Package: The IC is available in a PDIP (Plastic Dual In-line Package) form, which is easy to handle and suitable for through-hole mounting on printed circuit boards.

Applications:

The versatility of the 93C66A-I/P makes it an excellent choice for a variety of applications that require reliable and durable non-volatile memory storage. Such applications include:

  • Industrial controls
  • Automotive systems
  • Medical devices
  • Smart cards
  • Portable electronic devices

With its combination of features, the 93C66A-I/P from Microchip Technology is a highly reliable EEPROM solution that meets the needs of complex and demanding applications, ensuring data is securely stored and remains accessible over time.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1663 $61.9956
28+ $4.2400 $118.7200
43+ $4.1072 $176.6096
59+ $3.9744 $234.4896
76+ $3.8427 $292.0452
101+ $3.4442 $347.8642
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess