EN
  • EN
  • DE

93C66C-I/SN

Part No 93C66C-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 4K Microwire Compatible Serial EEPROM | IC EEPROM 4K SPI 3MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8, 256 x 16)
Memory Interface SPI
Clock Frequency 3MHz
Write Cycle Time - Word, Page 2ms
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 93C66C
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1134235-93C66C-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93C66C-I/SN CAD Model

Description

The 93C66C-I/SN is a 4K Microwire Compatible Serial EEPROM, meticulously engineered by Microchip Technology. This memory device is designed for optimal performance in a wide range of applications requiring data storage and retrieval. It operates under the industrial temperature range, making it suitable for environments that experience extreme conditions.

Key Features

  • Memory Size: 4 Kbit (512 x 8 or 256 x 16-bit)
  • Interface Type: Serial Microwire
  • Operating Voltage: 4.5V to 5.5V, accommodating a broad range of power supplies.
  • Temperature Range: -40°C to +85°C, ensuring reliability in harsh conditions.
  • Packaging: 8-pin SOIC (SN), providing a compact and space-efficient footprint.
  • Self-Timed Write Cycle: Including auto-erase, facilitating easier and faster data handling.
  • Write Protection: Features both hardware and software write protection to secure data integrity.
  • Endurance: Capable of 1 million write cycles, ensuring a long operational lifespan.
  • Data Retention: Guaranteed for over 200 years, providing a stable and reliable storage solution.

Applications

The 93C66C-I/SN is versatile and can be integrated into a variety of systems, including:

  • Industrial and automotive electronics where long-term data retention is critical.
  • Consumer electronics such as portable devices where power efficiency is key.
  • Medical devices requiring high reliability and data security.
  • Telecommunication systems for configuration and authentication purposes.

Why Choose 93C66C-I/SN?

Microchip Technology's commitment to quality makes the 93C66C-I/SN a preferred choice for professionals seeking a reliable and durable EEPROM. Its robust design, coupled with high data integrity and protection features, ensures that your critical data is preserved and protected, even in the most demanding applications. Whether you're designing industrial control systems or consumer electronics, this EEPROM offers the performance and dependability you need to keep your systems running smoothly.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6620 $52.9600
185+ $0.5432 $100.4920
290+ $0.5262 $152.5980
395+ $0.5092 $201.1340
510+ $0.4923 $251.0730
680+ $0.4413 $300.0840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess