EN
  • EN
  • DE

93C76AT-E/OT

Part No 93C76AT-E/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description 8K Microwire Compatible Serial EEPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Clock Frequency 3MHz
Write Cycle Time - Word, Page 2ms
Memory Interface SPI
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1134237-93C76AT-E/OT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 93C76A
Introduction Date May 02, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 93C76AT-E/OT CAD Model

Description

The 93C76AT-E/OT from Microchip Technology is a high-performance, 16Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device, designed to provide a flexible data storage solution that can endure the demands of various applications. This microchip is particularly suitable for those seeking reliable and efficient non-volatile memory storage.

Key Features

  • Memory Size: 16 Kbit (2K x 8 or 1K x 16)
  • Operating Voltage: Ranges from 4.5V to 5.5V, accommodating a wide array of system voltages.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Interface: Serial Peripheral Interface (SPI) compatible, allowing for simple integration with most microcontrollers.
  • Write Cycle Time: 5 ms write cycle time for efficient data management and fast updates.
  • Endurance: Capable of 1 million erase/write cycles, guaranteeing a long operational lifespan.
  • Data Retention: Offers data retention of over 200 years, providing peace of mind for long-term data storage requirements.
  • Packaging: Available in an 8-lead SOT-23 package, perfect for space-constrained applications.

Applications

The 93C76AT-E/OT EEPROM is an excellent choice for a variety of applications, including but not limited to:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Portable electronic devices
  • Consumer electronics

Why Choose the 93C76AT-E/OT?

Microchip Technology's commitment to quality and durability is evident in the 93C76AT-E/OT EEPROM. With its robust design, extensive endurance, and wide temperature range, it stands out as a reliable choice for designers and engineers. The device's compatibility with the SPI bus interface ensures it can be easily integrated into existing systems without the need for extensive redevelopment. Its compact SOT-23 packaging makes it an ideal solution for applications where board space is at a premium.

Whether you're developing the next piece of consumer tech or building robust industrial systems, the 93C76AT-E/OT by Microchip Technology delivers the performance and reliability needed to keep your data secure for decades to come.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6224 $52.9040
200+ $0.5107 $102.1400
305+ $0.4948 $150.9140
420+ $0.4788 $201.0960
545+ $0.4629 $252.2805
725+ $0.4150 $300.8750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess