EN
  • EN
  • DE

93LC46A/ST

Part No 93LC46A/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT 2MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 2MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1010697-93LC46A/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93LC46A/ST CAD Model

Description

Microchip Technology 93LC46A/ST EEPROM

The 93LC46A/ST is a high-quality, electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology, designed to provide robust storage solutions for a wide array of electronic applications. This particular EEPROM is part of the 93XX series, which is well-recognized for its reliability and flexibility in storing data that must be preserved during power loss.

Key Features and Benefits

  • Memory Size: The device offers 1 Kbit of memory, which is organized as 64 x 16-bit or 128 x 8-bit, providing designers the flexibility to choose the appropriate data width for their application needs.
  • Interface Type: It utilizes a simple serial interface for communication, making it easy to integrate into a variety of microcontroller-based systems.
  • Operating Voltage: The 93LC46A/ST operates at a voltage range of 4.5V to 5.5V, which is compatible with most 5V logic systems, ensuring seamless integration into existing designs.
  • Low-Power Consumption: This device is designed for low-power consumption, making it ideal for battery-operated or power-sensitive applications.
  • Write Cycle Time: It features a fast write cycle time of 5 ms maximum, allowing for quick data updates and minimal system downtime.
  • Endurance: The EEPROM boasts an endurance of 1,000,000 write cycles, ensuring a long operational life and reliability for applications that require frequent data changes.
  • Data Retention: It offers data retention of greater than 200 years, providing a stable and durable storage solution over an extended period.
  • Package: The 93LC46A/ST comes in a small 8-pin TSSOP (Thin Shrink Small Outline Package) format, which is ideal for space-constrained applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Self-Timed Write Cycle: It includes a self-timed write cycle with auto-erase, simplifying the write operation and reducing the complexity of the control software.

With its combination of features, the Microchip Technology 93LC46A/ST EEPROM is an excellent choice for applications that require a small form factor, low power consumption, and reliable non-volatile memory storage. Whether it's for calibration data storage, device configuration, or any other application where data integrity is paramount, this EEPROM delivers performance and durability that designers can trust.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess